ASUS logo

ASUS Zen AiO Z240IC Intel® Core™ i7 i7-6700T 60.5 cm (23.8") All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97340
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Z240IC Intel® Core™ i7 i7-6700T 60.5 cm (23.8") All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Z240IC, 60.5 cm (23.8"), Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home, Gold

Long summary description ASUS Zen AiO Z240IC Intel® Core™ i7 i7-6700T 60.5 cm (23.8") All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Z240IC. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M, On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.