ASUS Zen AiO Pro Z220ICGT-GG003X, 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 10 Home
ASUS Zen AiO Pro Z220ICGT-GG003X. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold