ASUS logo

ASUS Transformer AiO P1801-B074K Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55065
Info modified on:
07 Oct 2024, 17:38:47
Short summary description ASUS Transformer AiO P1801-B074K Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black:

ASUS Transformer AiO P1801-B074K, 46.7 cm (18.4"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description ASUS Transformer AiO P1801-B074K Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black:

ASUS Transformer AiO P1801-B074K. Product type: All-in-One PC. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.