ASUS ET 1612, 39.6 cm (15.6"), Intel® Celeron®, 2 GB, 320 GB, Windows 7 Home Premium, Black
ASUS ET 1612. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black