ASUS ET ET2012AUKB-B006K, 50.8 cm (20"), HD+, AMD E, 4 GB, 500 GB, Windows 8
ASUS ET ET2012AUKB-B006K. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black