ASUS V500 Mini Tower V500MV-13620H0030, Intel® Core™ i7, i7-13620H, 8 GB, DDR5-SDRAM, 512 GB, SSD
ASUS V500 Mini Tower V500MV-13620H0030. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Weight: 6 kg. Product colour: White