ASUS logo

ASUS ROG Strix GT15 G15CF#B09T78MGD8 Intel® Core™ i7 i7-12700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37324
Info modified on:
20 Dec 2024, 06:14:48
Short summary description ASUS ROG Strix GT15 G15CF#B09T78MGD8 Intel® Core™ i7 i7-12700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Midi Tower PC Black:

ASUS ROG Strix GT15 G15CF#B09T78MGD8, 2.1 GHz, Intel® Core™ i7, i7-12700, 32 GB, DDR4-SDRAM, 1 TB

Long summary description ASUS ROG Strix GT15 G15CF#B09T78MGD8 Intel® Core™ i7 i7-12700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Midi Tower PC Black:

ASUS ROG Strix GT15 G15CF#B09T78MGD8. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Power supply: 700 W. Chassis type: Midi Tower. Product type: PC. Weight: 9.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.