ASUS logo

ASUS ROG Strix G10CE G10CE-51140F1270 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower PC Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14691
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ROG Strix G10CE G10CE-51140F1270 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower PC Grey:

ASUS ROG Strix G10CE G10CE-51140F1270, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, DDR4-SDRAM, 512 GB

Long summary description ASUS ROG Strix G10CE G10CE-51140F1270 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower PC Grey:

ASUS ROG Strix G10CE G10CE-51140F1270. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 8 kg. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.