ASUS ROG Strix G10DK-75700G041W, 3.8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, 512 GB, Windows 11 Home
ASUS ROG Strix G10DK-75700G041W. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Product colour: Grey