ASUS logo

ASUS ROG Strix G10DK-75700G025W AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 11 Home Midi Tower PC Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8153
Info modified on:
11 Nov 2024, 16:51:43
Short summary description ASUS ROG Strix G10DK-75700G025W AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 11 Home Midi Tower PC Grey:

ASUS ROG Strix G10DK-75700G025W, 3.8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, 1.26 TB, Windows 11 Home

Long summary description ASUS ROG Strix G10DK-75700G025W AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 11 Home Midi Tower PC Grey:

ASUS ROG Strix G10DK-75700G025W. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.