ASUS logo

ASUS ROG G15DK-53600X011T AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49355
Info modified on:
11 Nov 2024, 17:04:32
Short summary description ASUS ROG G15DK-53600X011T AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Midi Tower PC Black:

ASUS ROG G15DK-53600X011T, 3.8 GHz, AMD Ryzen™ 5, 3600X, 16 GB, 1.51 TB, Windows 10 Home

Long summary description ASUS ROG G15DK-53600X011T AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Midi Tower PC Black:

ASUS ROG G15DK-53600X011T. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.