ASUS logo

ASUS ROG Strix GT35 GT35CG-1190KF055T Intel® Core™ i9 i9-10900KF 64 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18750
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS ROG Strix GT35 GT35CG-1190KF055T Intel® Core™ i9 i9-10900KF 64 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black:

ASUS ROG Strix GT35 GT35CG-1190KF055T, 3.7 GHz, Intel® Core™ i9, i9-10900KF, 64 GB, 2 TB, Windows 10 Home

Long summary description ASUS ROG Strix GT35 GT35CG-1190KF055T Intel® Core™ i9 i9-10900KF 64 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black:

ASUS ROG Strix GT35 GT35CG-1190KF055T. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900KF. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.