ASUS logo

ASUSPRO D641SC-I39100030R Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18563
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUSPRO D641SC-I39100030R Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC:

ASUSPRO D641SC-I39100030R, 3.6 GHz, Intel® Core™ i3, i3-9100, 8 GB, 256 GB, Windows 10 Pro

Long summary description ASUSPRO D641SC-I39100030R Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC:

ASUSPRO D641SC-I39100030R. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro. Chassis type: SFF. Product type: PC. Weight: 5.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.