ASUS logo

ASUSPRO D830MT-PRO77D Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88543
Info modified on:
14 Mar 2024, 19:11:43
Short summary description ASUSPRO D830MT-PRO77D Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Tower PC Black:

ASUSPRO D830MT-PRO77D, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description ASUSPRO D830MT-PRO77D Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Tower PC Black:

ASUSPRO D830MT-PRO77D. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 13.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.