ASUS EeeTop PC ET2010PNT, 50.8 cm (20"), HD+, Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium
ASUS EeeTop PC ET2010PNT. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® ION™ 2. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black