ASUS logo

ASUS EeeTOP ET2001B-B0065 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC Black

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81332
Info modified on:
30 Sept 2024, 16:01:23
Short summary description ASUS EeeTOP ET2001B-B0065 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC Black:

ASUS EeeTOP ET2001B-B0065, 1.6 GHz, Intel Pentium Mobile, 1 GB, 160 GB, DVD Super Multi, Windows XP Home Edition

Long summary description ASUS EeeTOP ET2001B-B0065 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC Black:

ASUS EeeTOP ET2001B-B0065. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.