ASUS logo

ASUS Eee PC EeeTop PC ET1602C Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72369
Info modified on:
19 Jul 2024, 20:11:32
Short summary description ASUS Eee PC EeeTop PC ET1602C Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

ASUS Eee PC EeeTop PC ET1602C, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition

Long summary description ASUS Eee PC EeeTop PC ET1602C Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

ASUS Eee PC EeeTop PC ET1602C. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Operating system installed: Windows XP Home Edition. Product type: PC. Weight: 4.3 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.