ASUS EeeBox PC EB1035-B008M, 1.1 GHz, Intel® Celeron®, 847, 4 GB, 500 GB, Windows 8
ASUS EeeBox PC EB1035-B008M. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Black