ASUS logo

ASUS Eee PC Eee Box EB1502-B0055 1.6 GHz Windows XP Home Edition 1.2 kg Black N270

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59287
Info modified on:
21 Jun 2018, 16:33:44
Short summary description ASUS Eee PC Eee Box EB1502-B0055 1.6 GHz Windows XP Home Edition 1.2 kg Black N270:

ASUS Eee PC Eee Box EB1502-B0055, 1.6 GHz, Intel Atom®, N270, 533 MHz, 0.512 MB, 1 GB

Long summary description ASUS Eee PC Eee Box EB1502-B0055 1.6 GHz Windows XP Home Edition 1.2 kg Black N270:

ASUS Eee PC Eee Box EB1502-B0055. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: N270. Internal memory: 1 GB. Total storage capacity: 160 GB. Audio system: Realtek ALC662. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.