ASUS logo

ASUS Eee PC Eee BOX EB1501U-W0067 1.6 GHz Windows 7 Home Premium 1.2 kg White

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71984
Info modified on:
04 Apr 2019, 11:11:07
Short summary description ASUS Eee PC Eee BOX EB1501U-W0067 1.6 GHz Windows 7 Home Premium 1.2 kg White:

ASUS Eee PC Eee BOX EB1501U-W0067, 1.6 GHz, Intel Atom®, 533 MHz, 1 MB, 2 GB, 800 MHz

Long summary description ASUS Eee PC Eee BOX EB1501U-W0067 1.6 GHz Windows 7 Home Premium 1.2 kg White:

ASUS Eee PC Eee BOX EB1501U-W0067. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor front side bus: 533 MHz. Internal memory: 2 GB, Memory clock speed: 800 MHz, Maximum internal memory: 4 GB. Maximum graphics card memory: 512 MB. Product colour: White. Operating system installed: Windows 7 Home Premium, Bundled software: Eee Manager Suite(Eee Bar) ASUS Update ASUS Web Storage ASUS @Vibe, Trial software: Office

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.