ASUS CM 6340-IT016S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 8
ASUS CM 6340-IT016S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC