ASUS logo

ASUS Essentio CM6330-UK001S Intel® Core™ i5 i5-3330 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58227
Info modified on:
23 Jul 2024, 20:41:20
Short summary description ASUS Essentio CM6330-UK001S Intel® Core™ i5 i5-3330 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 PC Black:

ASUS Essentio CM6330-UK001S, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 8

Long summary description ASUS Essentio CM6330-UK001S Intel® Core™ i5 i5-3330 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 PC Black:

ASUS Essentio CM6330-UK001S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.