ASUS logo

ASUS Essentio CM6330-DE002S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93093
Info modified on:
23 Jul 2024, 20:41:19
Short summary description ASUS Essentio CM6330-DE002S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black:

ASUS Essentio CM6330-DE002S, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS Essentio CM6330-DE002S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black:

ASUS Essentio CM6330-DE002S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.