ASUS CM CM1740-DE0080, 2.5 GHz, AMD A8, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
ASUS CM CM1740-DE0080. Processor frequency: 2.5 GHz, Processor family: AMD A8, Processor model: A8-3820. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6550D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black