ASUS logo

ASUS CP CP6230-IT001O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7470 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18070
Info modified on:
07 Oct 2024, 17:01:31
Short summary description ASUS CP CP6230-IT001O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7470 Windows 7 Home Premium PC Black:

ASUS CP CP6230-IT001O, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CP CP6230-IT001O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7470 Windows 7 Home Premium PC Black:

ASUS CP CP6230-IT001O. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.