ASUS CM 6730, 3 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
ASUS CM 6730. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Product type: PC. Weight: 11.5 kg. Product colour: Black