ASUS logo

ASUS ROG G21CX-XB981 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56342
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G21CX-XB981 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Desktop PC Black:

ASUS ROG G21CX-XB981, 3.6 GHz, Intel® Core™ i9, 32 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description ASUS ROG G21CX-XB981 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Desktop PC Black:

ASUS ROG G21CX-XB981. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.