ASUS ROG Strix GL10DH-NL016T, 3.7 GHz, AMD Ryzen™ 5 PRO, 3400G, 8 GB, 512 GB, Windows 10
ASUS ROG Strix GL10DH-NL016T. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Wi-Fi. Operating system installed: Windows 10. Power supply: 500 W. Weight: 8 kg. Product colour: Grey