ASUS logo

ASUS ROG GL10CS-DE018T Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22125
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GL10CS-DE018T Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home PC Black:

ASUS ROG GL10CS-DE018T, 3.6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 1.51 TB, Windows 10 Home

Long summary description ASUS ROG GL10CS-DE018T Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home PC Black:

ASUS ROG GL10CS-DE018T. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.