ASUS logo

ASUS ROG GL10CS-59D06PB1 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30384
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG GL10CS-59D06PB1 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Silver:

ASUS ROG GL10CS-59D06PB1, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1.26 TB, Windows 10 Home

Long summary description ASUS ROG GL10CS-59D06PB1 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Silver:

ASUS ROG GL10CS-59D06PB1. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.