ASUS FX10CP-DH551, 2.8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1 TB, Windows 10 Home
ASUS FX10CP-DH551. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Power supply: 300 W. Product type: PC. Weight: 8 kg. Product colour: Black