ASUS logo

ASUS ROG GL12CP-FR009T Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81007
Info modified on:
30 Jan 2022, 22:51:11
Short summary description ASUS ROG GL12CP-FR009T Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black:

ASUS ROG GL12CP-FR009T, 3.2 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD Super Multi, Windows 10

Long summary description ASUS ROG GL12CP-FR009T Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black:

ASUS ROG GL12CP-FR009T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.