ASUS logo

ASUS VivoPC Vivo PC X M80CJ Oculus Intel® Core™ i5 i5-7300HQ 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163503
Info modified on:
14 Mar 2024, 19:36:19
Short summary description ASUS VivoPC Vivo PC X M80CJ Oculus Intel® Core™ i5 i5-7300HQ 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black:

ASUS VivoPC Vivo PC X M80CJ Oculus, 2.5 GHz, Intel® Core™ i5, i5-7300HQ, 16 GB, 1.51 TB, Windows 10 Home

Long summary description ASUS VivoPC Vivo PC X M80CJ Oculus Intel® Core™ i5 i5-7300HQ 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black:

ASUS VivoPC Vivo PC X M80CJ Oculus. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7300HQ. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.