ASUS logo

ASUS ROG GT51CH Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67562
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GT51CH Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, Grey, Red:

ASUS ROG GT51CH, 4.2 GHz, Intel® Core™ i7, 32 GB, 3.51 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG GT51CH Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, Grey, Red:

ASUS ROG GT51CH. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.