ASUS logo

ASUS VivoPC K31CLG‐IT001T Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90611
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC K31CLG‐IT001T Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower PC Black:

ASUS VivoPC K31CLG‐IT001T, 2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-ROM, Windows 10 Home

Long summary description ASUS VivoPC K31CLG‐IT001T Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower PC Black:

ASUS VivoPC K31CLG‐IT001T. Processor frequency: 2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5005U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920MX. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.