ASUS logo

ASUS VivoPC M32CD-IT014T Intel® Core™ i7 i7-6700HQ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Midi Tower PC Black, Bronze, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75493
Info modified on:
14 Mar 2024, 18:33:19
Short summary description ASUS VivoPC M32CD-IT014T Intel® Core™ i7 i7-6700HQ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Midi Tower PC Black, Bronze, Silver:

ASUS VivoPC M32CD-IT014T, 2.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC M32CD-IT014T Intel® Core™ i7 i7-6700HQ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Midi Tower PC Black, Bronze, Silver:

ASUS VivoPC M32CD-IT014T. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700HQ. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.