ASUS logo

ASUS K K31DA-BE001S AMD A4 A4-6210 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70385
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K31DA-BE001S AMD A4 A4-6210 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

ASUS K K31DA-BE001S, 1.8 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS K K31DA-BE001S AMD A4 A4-6210 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

ASUS K K31DA-BE001S. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.