ASUS logo

ASUS M32BC-B01 AMD FX™ FX-8310 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86025
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS M32BC-B01 AMD FX™ FX-8310 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black:

ASUS M32BC-B01, 3.4 GHz, AMD FX™, 8 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M32BC-B01 AMD FX™ FX-8310 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black:

ASUS M32BC-B01. Processor frequency: 3.4 GHz, Processor family: AMD FX™, Processor model: FX-8310. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 11.3 kg. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.