ASUS logo

ASUS ROG G20BM-UA002S AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 PC Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84365
Info modified on:
14 Mar 2024, 18:29:09
Short summary description ASUS ROG G20BM-UA002S AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 PC Black, Red:

ASUS ROG G20BM-UA002S, 3.1 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20BM-UA002S AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 PC Black, Red:

ASUS ROG G20BM-UA002S. Processor frequency: 3.1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 240. Wi-Fi. Operating system installed: Windows 8.1. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.