ASUS logo

ASUS M M12AD-IT011S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46134
Info modified on:
07 Oct 2024, 17:38:20
Short summary description ASUS M M12AD-IT011S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Grey:

ASUS M M12AD-IT011S, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M12AD-IT011S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Grey:

ASUS M M12AD-IT011S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Power supply: 300 W. Product type: PC. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.