ASUS logo

ASUS VivoPC M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77056
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Grey:

ASUS VivoPC M32AD-US032S, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS VivoPC M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Grey:

ASUS VivoPC M32AD-US032S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 740. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Tower. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.