ASUS logo

ASUS M M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Titanium

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15347
Info modified on:
07 Oct 2024, 18:03:03
Short summary description ASUS M M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Titanium:

ASUS M M32AD-US032S, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M32AD-US032S Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black, Titanium:

ASUS M M32AD-US032S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 740. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.