ASUS logo

ASUS M M32BF-DE027S AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24404
Info modified on:
14 Mar 2024, 17:23:04
Short summary description ASUS M M32BF-DE027S AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Grey:

ASUS M M32BF-DE027S, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M32BF-DE027S AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Grey:

ASUS M M32BF-DE027S. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Wi-Fi. Operating system installed: Windows 8.1. Product type: PC. Weight: 11.3 kg. Product colour: Black, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.