ASUS M M11AD-IT001S, 3.1 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD±RW, Windows 8.1
ASUS M M11AD-IT001S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black