ASUS G G70AB-DE001S, 3.5 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD Super Multi, Windows 8
ASUS G G70AB-DE001S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 780. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black, Red