ASUS M 11BB-DE001D, 3.5 GHz, AMD A8, A8-6500, 8 GB, DDR3-SDRAM, 1 TB
ASUS M 11BB-DE001D. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 8570D, Discrete graphics card model: NVIDIA® GeForce® GT 620. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product colour: Black