ASUS logo

ASUS Booksize S1-AT5NM10E SFF Black D525 BGA 559 1.8 GHz

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90043
Info modified on:
11 Sept 2020, 22:29:26
Short summary description ASUS Booksize S1-AT5NM10E SFF Black D525 BGA 559 1.8 GHz:

ASUS Booksize S1-AT5NM10E, SFF, BGA 559, 65 W

Long summary description ASUS Booksize S1-AT5NM10E SFF Black D525 BGA 559 1.8 GHz:

ASUS Booksize S1-AT5NM10E. Chassis type: SFF. Processor socket: BGA 559. Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.