ASUS MeMO Pad ME172V-1G064A, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Pink
ASUS MeMO Pad ME172V-1G064A. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: VIA, Processor model: WM8950. Internal memory: 1 GB. Rear camera resolution (numeric): 1 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 358 g. Operating system installed: Android. Product colour: Pink