ASUS logo

ASUS Transformer Pad Infinity TF700KL 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Purple

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30174
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Transformer Pad Infinity TF700KL 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Purple:

ASUS Transformer Pad Infinity TF700KL, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 1 GB, Android 4.0, Purple

Long summary description ASUS Transformer Pad Infinity TF700KL 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Purple:

ASUS Transformer Pad Infinity TF700KL. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.16 kg. Operating system installed: Android 4.0. Product colour: Purple

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.