ASUS Eee Pad Transformer Prime TF201, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Grey
ASUS Eee Pad Transformer Prime TF201. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.4 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.12 kg. Operating system installed: Android. Product colour: Grey